Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3)
Win Source Part Number: 1214622-MPQ2013AGQ-5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 50 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 58dB ~ 41dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MPQ2013AGQ5AEC1P;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1276-6,1589-127
Base Product Number: MPQ2013
Voltage Dropout (Max): 1.1V @ 150mA
LDO Voltage Regulators Automotive Grade,40V,150mA,Low Quiescent Current Linear Regulator
IC REG LINEAR 5V 150MA 8QFN
IC REG LINEAR 5V 150MA 8QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1589-1276-2-ND | 1214622-MPQ2013AGQ-5-AEC1-P | MPQ2013AGQ-5-AEC1-P | MPQ2013AGQ-5-AEC1-P | MPQ2013AGQ-5-AEC1-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |