Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator
IC REG LINEAR POS ADJ 150MA 6QFN
IC REG LINEAR POS ADJ 150MA 6QFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MPQ2013AGG-Z-ND | MPQ2013AGG-Z | MPQ2013AGG-Z | MPQ2013AGG-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |