Monolithic Power Systems, Inc. Ldo, Adj, 15V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) MPQ2013AGG-P

Description
LDO, ADJ, 15V, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:1.215V; Output Voltage Max:15V; Output Current Max:150mA; Dropout Voltage Typ @ Current:600mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 15V, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:1.215V; Output Voltage Max:15V; Output Current Max:150mA; Dropout Voltage Typ @ Current:600mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 15V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) - 54AH3200 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 15V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps)
54AH3200
Ldo, Adj, 15V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) 54AH3200
LDO, ADJ, 15V, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:1.215V; Output Voltage Max:15V; Output Current Max:150mA; Dropout Voltage Typ @ Current:600mV RoHS Compliant: Yes

LDO, ADJ, 15V, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:1.215V; Output Voltage Max:15V; Output Current Max:150mA; Dropout Voltage Typ @ Current:600mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3200
Product Name Ldo, Adj, 15V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps)
Input Voltage 2.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details