Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927982-MPQ2013AGG-AE
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ2013
Categories: Integrated Circuits (ICs)
Case / Package: 6-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
IC REG LINEAR POS ADJ 150MA 6QFN
IC REG LINEAR POS ADJ 150MA 6QFN
IC REG LINEAR POS ADJ 150MA 6QFN
LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927982-MPQ2013AGG-AEC1-Z | MPQ2013AGG-AEC1-Z-ND | MPQ2013AGG-AEC1-Z | MPQ2013AGG-AEC1-Z | MPQ2013AGG-AEC1-Z | MPQ2013AGG-AEC1-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MPQ2013AGG-AEC1-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | Other; 6-QFN (2x2) | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |