Monolithic Power Systems, Inc. LDO Voltage Regulators MPQ2013AGG-5-P

Description
LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator
Datasheet
Description
LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MPQ2013AGG-5-P
LDO Voltage Regulators MPQ2013AGG-5-P
LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator

LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator

Buy Now Datasheet
Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) - 54AH3201 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps)
54AH3201
Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) 54AH3201
LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:600mV; No. of Pins:6Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:600mV; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MPQ2013AGG-5-P 54AH3201
Product Name LDO Voltage Regulators Ldo, Fixed, 5V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps)
Input Voltage 2.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details