Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MPQ2013AGG-5-AEC1-Z

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MPQ2013AGG-5-AEC1-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MPQ2013AGG-5-AEC1-Z-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MPQ2013AGG-5-AEC1-Z-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MPQ2013AGG-5-AEC1-Z - 927981-MPQ2013AGG-5-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MPQ2013AGG-5-AEC1-Z
927981-MPQ2013AGG-5-AEC1-Z
PMIC - PMIC - Voltage Regulators - Linear - MPQ2013AGG-5-AEC1-Z 927981-MPQ2013AGG-5-AEC1-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927981-MPQ2013AGG-5- AEC1-Z Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2) Package: 6-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MPQ2013 Categories: Integrated Circuits (ICs) Case / Package: 6-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927981-MPQ2013AGG-5-AEC1-Z
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ2013
Categories: Integrated Circuits (ICs)
Case / Package: 6-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MPQ2013AGG-5-AEC1-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MPQ2013AGG-5-AEC1-Z
PMIC - Voltage Regulators - Linear MPQ2013AGG-5-AEC1-Z
IC REG LINEAR 5V 150MA 6QFN

IC REG LINEAR 5V 150MA 6QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MPQ2013AGG-5-AEC1-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MPQ2013AGG-5-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MPQ2013AGG-5-AEC1-Z
IC REG LINEAR 5V 150MA 6QFN

IC REG LINEAR 5V 150MA 6QFN

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MPQ2013AGG-5-AEC1-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MPQ2013AGG-5-AEC1-Z
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MPQ2013AGG-5-AEC1-Z
IC REG LINEAR 5V 150MA 6QFN

IC REG LINEAR 5V 150MA 6QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MPQ2013AGG-5-AEC1-Z-ND 927981-MPQ2013AGG-5-AEC1-Z MPQ2013AGG-5-AEC1-Z MPQ2013AGG-5-AEC1-Z MPQ2013AGG-5-AEC1-Z
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MPQ2013AGG-5-AEC1-Z PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 6-VDFN Exposed Pad Other; 6-QFN (2x2) Other; 6-VDFN Exposed Pad
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data