Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear MPQ2013AGG-33-AEC1-P

Description
Win Source Part Number: 1188601-MPQ2013AGG-3 3-AEC1-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 58dB ~ 41dB (100Hz ~ 1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MPQ2013AGG33AEC1P; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ2013AGG-33-A EC1-PTR,MPQ2013AGG-3 3-AEC1-P-ND,1589-MPQ 2013AGG-33-AEC1-PCT, 1589-MPQ2013AGG-33-A EC1-PDKR Base Product Number: MPQ2013 Voltage Dropout (Max): 1.1V @ 150mA
Request a Quote Datasheet
Description
Win Source Part Number: 1188601-MPQ2013AGG-3 3-AEC1-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 58dB ~ 41dB (100Hz ~ 1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MPQ2013AGG33AEC1P; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ2013AGG-33-A EC1-PTR,MPQ2013AGG-3 3-AEC1-P-ND,1589-MPQ 2013AGG-33-AEC1-PCT, 1589-MPQ2013AGG-33-A EC1-PDKR Base Product Number: MPQ2013 Voltage Dropout (Max): 1.1V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1188601-MPQ2013AGG-33-AEC1-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1188601-MPQ2013AGG-33-AEC1-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1188601-MPQ2013AGG-33-AEC1-P
Win Source Part Number: 1188601-MPQ2013AGG-3 3-AEC1-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 58dB ~ 41dB (100Hz ~ 1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MPQ2013AGG33AEC1P; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ2013AGG-33-A EC1-PTR,MPQ2013AGG-3 3-AEC1-P-ND,1589-MPQ 2013AGG-33-AEC1-PCT, 1589-MPQ2013AGG-33-A EC1-PDKR Base Product Number: MPQ2013 Voltage Dropout (Max): 1.1V @ 150mA

Win Source Part Number: 1188601-MPQ2013AGG-33-AEC1-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 58dB ~ 41dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MPQ2013AGG33AEC1P;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPQ2013AGG-33-AEC1-PTR,MPQ2013AGG-33-AEC1-P-ND,1589-MPQ2013AGG-33-AEC1-PCT,1589-MPQ2013AGG-33-AEC1-PDKR
Base Product Number: MPQ2013
Voltage Dropout (Max): 1.1V @ 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-MPQ2013AGG-33-AEC1-PTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-MPQ2013AGG-33-AEC1-PTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-MPQ2013AGG-33-AEC1-PTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-MPQ2013AGG-33-AEC1-PDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-MPQ2013AGG-33-AEC1-PDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-MPQ2013AGG-33-AEC1-PDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-MPQ2013AGG-33-AEC1-PCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-MPQ2013AGG-33-AEC1-PCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-MPQ2013AGG-33-AEC1-PCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MPQ2013AGG-33-AEC1-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MPQ2013AGG-33-AEC1-P
PMIC - Voltage Regulators - Linear MPQ2013AGG-33-AEC1-P
IC REG LINEAR 3.3V 150MA 6QFN

IC REG LINEAR 3.3V 150MA 6QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MPQ2013AGG-33-AEC1-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MPQ2013AGG-33-AEC1-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MPQ2013AGG-33-AEC1-P
IC REG LINEAR 3.3V 150MA 6QFN

IC REG LINEAR 3.3V 150MA 6QFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MPQ2013AGG-33-AEC1-P
LDO Voltage Regulators MPQ2013AGG-33-AEC1-P
LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator

LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1188601-MPQ2013AGG-33-AEC1-P 1589-MPQ2013AGG-33-AEC1-PTR-ND MPQ2013AGG-33-AEC1-P MPQ2013AGG-33-AEC1-P MPQ2013AGG-33-AEC1-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tape & Reel Other; 6-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data