40V, 300MA, LOW-QUIESCENT CURREN
40V, 300MA, LOW-QUIESCENT CURREN
40V, 300MA, LOW-QUIESCENT CURREN
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1589-MPQ20082GH-5-AEC1-PCT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Special Features | Input Overcurrent Protection |