Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MPQ20056GJ-AEC1-P

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MPQ20056GJ-AEC1-P-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MPQ20056GJ-AEC1-P-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MPQ20056GJ-AEC1-P-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA TSOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1080140-MPQ20056GJ-AEC1-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1080140-MPQ20056GJ-AEC1-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1080140-MPQ20056GJ-AEC1-P
Win Source Part Number: 1080140-MPQ20056GJ-A EC1-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 330 µA Control Features: Enable Voltage - Output (Max): 5V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.8V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB ~ 33dB (100Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ20056 Voltage Dropout (Max): 0.2V @ 250mA

Win Source Part Number: 1080140-MPQ20056GJ-AEC1-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 330 µA
Control Features: Enable
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB ~ 33dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPQ20056
Voltage Dropout (Max): 0.2V @ 250mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MPQ20056GJ-AEC1-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MPQ20056GJ-AEC1-P
PMIC - Voltage Regulators - Linear MPQ20056GJ-AEC1-P
IC REG LIN POS ADJ 250MA TSOT23

IC REG LIN POS ADJ 250MA TSOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MPQ20056GJ-AEC1-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MPQ20056GJ-AEC1-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MPQ20056GJ-AEC1-P
IC REG LIN POS ADJ 250MA TSOT23

IC REG LIN POS ADJ 250MA TSOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MPQ20056GJ-AEC1-P-ND 1080140-MPQ20056GJ-AEC1-P MPQ20056GJ-AEC1-P MPQ20056GJ-AEC1-P
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; Tape & Reel (TR) SOT23
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 9228317 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A3983SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-3-REEL7 - 860294-ADP3308ART-3-REEL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
View Details
2 suppliers