Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Linear - MPQ20056GG-33-Z MPQ20056GG-33-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927978-MPQ20056GG-33 -Z Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-QFN (2x2) Package: 8-TFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MPQ20056 Categories: Integrated Circuits (ICs) Case / Package: 8-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927978-MPQ20056GG-33 -Z Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-QFN (2x2) Package: 8-TFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MPQ20056 Categories: Integrated Circuits (ICs) Case / Package: 8-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MPQ20056GG-33-Z - 927978-MPQ20056GG-33-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MPQ20056GG-33-Z
927978-MPQ20056GG-33-Z
PMIC - PMIC - Voltage Regulators - Linear - MPQ20056GG-33-Z 927978-MPQ20056GG-33-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927978-MPQ20056GG-33 -Z Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-QFN (2x2) Package: 8-TFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MPQ20056 Categories: Integrated Circuits (ICs) Case / Package: 8-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927978-MPQ20056GG-33-Z
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-QFN (2x2)
Package: 8-TFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ20056
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MPQ20056GG-33-Z
LDO Voltage Regulators MPQ20056GG-33-Z
LDO Voltage Regulators Indust-Grade,250mA 3.3V Linear Rgltr

LDO Voltage Regulators Indust-Grade,250mA 3.3V Linear Rgltr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MPQ20056GG-33-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MPQ20056GG-33-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MPQ20056GG-33-Z
IC REG LINEAR 3.3V 250MA 8QFN

IC REG LINEAR 3.3V 250MA 8QFN

Supplier's Site
PMIC - Voltage Regulators - Linear - MPQ20056GG-33-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MPQ20056GG-33-Z
PMIC - Voltage Regulators - Linear MPQ20056GG-33-Z
IC REG LINEAR 3.3V 250MA 8QFN

IC REG LINEAR 3.3V 250MA 8QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 927978-MPQ20056GG-33-Z MPQ20056GG-33-Z MPQ20056GG-33-Z MPQ20056GG-33-Z
Product Name PMIC - PMIC - Voltage Regulators - Linear - MPQ20056GG-33-Z LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; 8-QFN (2x2)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24060DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-2.5-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A3950SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details