LDO, FIXED, 3.3V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:100mV; No. of Pins:8PinsRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 54AH3199 |
| Product Name | Ldo, Fixed, 3.3V, 0.25A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) |
| Input Voltage | 2.5 to 5.5 volts |