Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927976-MPQ20056GG-33
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-QFN (2x2)
Package: 8-TFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ20056
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1272-6, 1589-1272-1, 1589-1272-2
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-QFN (2x2)
IC REG LINEAR 3.3V 250MA 8QFN
LDO Voltage Regulators Auto-Grade,250mA Linear Regulator
IC REG LINEAR 3.3V 250MA 8QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927976-MPQ20056GG-33-AEC1-P | 1589-1272-2-ND | MPQ20056GG-33-AEC1-P | MPQ20056GG-33-AEC1-P | MPQ20056GG-33-AEC1-P |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MPQ20056GG-33-AEC1-P | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | Other; 8-QFN (2x2) | Other; 8-TFDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | ||||
| Output Voltage Type | Fixed |