Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)
IC REG LINEAR POS ADJ 1A 8QFN
LDO Voltage Regulators Industrial Grade 1A Linear Regulator
IC REG LINEAR POS ADJ 1A 8QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-1269-2-ND | MPQ20051DQ-LF-P | MPQ20051DQ-LF-P | MPQ20051DQ-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |