Monolithic Power Systems, Inc. Voltage Regulators - Linear + Switching MPQ1530DQ-LF-P

Description
Linear Voltage Regulator IC Positive and Negative Adjustable 3 Output 2.8A, 20mA, 20mA 16-QFN (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive and Negative Adjustable 3 Output 2.8A, 20mA, 20mA 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear + Switching - MPQ1530DQ-LF-P-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
MPQ1530DQ-LF-P-ND
Voltage Regulators - Linear + Switching MPQ1530DQ-LF-P-ND
Linear Voltage Regulator IC Positive and Negative Adjustable 3 Output 2.8A, 20mA, 20mA 16-QFN (3x3)

Linear Voltage Regulator IC Positive and Negative Adjustable 3 Output 2.8A, 20mA, 20mA 16-QFN (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MPQ1530DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MPQ1530DQ-LF-P
PMIC - Voltage Regulators - Linear MPQ1530DQ-LF-P
IC REG LINEAR POS/NEG ADJ 16QFN

IC REG LINEAR POS/NEG ADJ 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - MPQ1530DQ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
MPQ1530DQ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching MPQ1530DQ-LF-P
IC REG LINEAR POS/NEG ADJ 16QFN

IC REG LINEAR POS/NEG ADJ 16QFN

Supplier's Site
Voltage Regulators - Linear + Switching - MPQ1530DQ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
MPQ1530DQ-LF-P
Voltage Regulators - Linear + Switching MPQ1530DQ-LF-P
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Up (Boost) (1), Linear (LDO) (1), Linear (LDO) (1) 1.4MHz 16-QFN (3x3)

PMIC - Voltage Regulators - Linear Switching 3 Output Step-Up (Boost) (1), Linear (LDO) (1), Linear (LDO) (1) 1.4MHz 16-QFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear + Switching - MPQ1530DQ-LF-P - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
MPQ1530DQ-LF-P
Voltage Regulators - Linear + Switching MPQ1530DQ-LF-P
IC REG LINEAR POS/NEG ADJ 16QFN

IC REG LINEAR POS/NEG ADJ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number MPQ1530DQ-LF-P-ND MPQ1530DQ-LF-P MPQ1530DQ-LF-P MPQ1530DQ-LF-P MPQ1530DQ-LF-P
Product Name Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Regulator Type Standard; Low Dropout
Package Type Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Output Voltage 22 volts
IOUT 3.6 amps 2.8 to 0.0200 amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data