Linear Voltage Regulator IC Positive and Negative Adjustable 3 Output 2.8A, 20mA, 20mA 16-QFN (3x3)
IC REG LINEAR POS/NEG ADJ 16QFN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Up (Boost) (1), Linear (LDO) (1), Linear (LDO) (1) 1.4MHz 16-QFN (3x3)
IC REG LINEAR POS/NEG ADJ 16QFN
IC REG LINEAR POS/NEG ADJ 16QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ1530DQ-AEC1-LF-P-ND | MPQ1530DQ-AEC1-LF-P | MPQ1530DQ-AEC1-LF-P | MPQ1530DQ-AEC1-LF-P | MPQ1530DQ-AEC1-LF-P |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Output Voltage | 22 volts | ||||
| IOUT | 3.6 amps | 2.8 to 0.0200 amps | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |