DC/DC CONV, BUCK, 1MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:16V; No. of Outputs:2Outputs; DC / DC Converter IC Case:BGA; No. of Pins:253Pins; Output Current:50A; Output Voltage Min:500mV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 40AJ7654 |
| Product Name | Dc/dc Conv, Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) |
| Input Voltage | 3.3 to 16 volts |