Monolithic Power Systems, Inc. Dc/dc Conv, 0.6-5.5V, 5A, 1Mhz, 125Degc; Dc / Dc Converter Type Monolithic Power Systems (Mps) MPM54504GBS-T

Description
DC/DC CONV, 0.6-5.5V, 5A, 1MHZ, 125DEGC; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:16V; No. of Outputs:4 Output; DC / DC Converter IC Case:BGA; No. of Pins:69Pins; Output Current:5A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, 0.6-5.5V, 5A, 1MHZ, 125DEGC; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:16V; No. of Outputs:4 Output; DC / DC Converter IC Case:BGA; No. of Pins:69Pins; Output Current:5A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, 0.6-5.5V, 5A, 1Mhz, 125Degc; Dc / Dc Converter Type Monolithic Power Systems (Mps) - 37AJ8996 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.6-5.5V, 5A, 1Mhz, 125Degc; Dc / Dc Converter Type Monolithic Power Systems (Mps)
37AJ8996
Dc/dc Conv, 0.6-5.5V, 5A, 1Mhz, 125Degc; Dc / Dc Converter Type Monolithic Power Systems (Mps) 37AJ8996
DC/DC CONV, 0.6-5.5V, 5A, 1MHZ, 125DEGC; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:16V; No. of Outputs:4 Output; DC / DC Converter IC Case:BGA; No. of Pins:69Pins; Output Current:5A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, 0.6-5.5V, 5A, 1MHZ, 125DEGC; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:16V; No. of Outputs:4 Output; DC / DC Converter IC Case:BGA; No. of Pins:69Pins; Output Current:5A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 37AJ8996
Product Name Dc/dc Conv, 0.6-5.5V, 5A, 1Mhz, 125Degc; Dc / Dc Converter Type Monolithic Power Systems (Mps)
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Power Sources, Asterion AC -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to ? volts
AC Output Current 0.0 to ? amps
View Details