Buck Switching Regulator IC Positive Adjustable 0.55V 4 Output 3A, 3A, 2A, 2A 33-PowerFLGA Module
IC REG BUCK ADJ QUAD 33LGA
Buck Switching Regulator IC Positive Adjustable 0.55V 4 Output 3A, 3A, 2A, 2A 33-PowerFLGA Module
IC REG BUCK ADJ QUAD 33LGA
IC REG BUCK ADJ QUAD 33LGA
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPM54304GMN-0002-ND | MPM54304GMN-0002 | MPM54304GMN-0002 | MPM54304GMN-0002 | MPM54304GMN-0002 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 33-PowerFLGA Module | Other; 33-PowerFLGA Module | Other; 33-PowerFLGA Module | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 0.5500 to 5.4 volts | 0.5500 volts | 0.5500 to 5.4 volts | 0.5500 volts |