Monolithic Power Systems, Inc. Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators MPM54304GMN-0001

Description
Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: MPM Package: Tray Product Status: Active Function: Step-Down Output Configuration: Positive Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 33-PowerFLGA Module
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: MPM Package: Tray Product Status: Active Function: Step-Down Output Configuration: Positive Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 33-PowerFLGA Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - MPM54304GMN-0001 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
MPM54304GMN-0001
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators MPM54304GMN-0001
Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: MPM Package: Tray Product Status: Active Function: Step-Down Output Configuration: Positive Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 33-PowerFLGA Module

Manufacturer: Monolithic Power Systems Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series: MPM
Package: Tray
Product Status: Active
Function: Step-Down
Output Configuration: Positive
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: 33-PowerFLGA Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number MPM54304GMN-0001
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details