DC/DC CONV, SYNC BUCK, 800KHZ, 125DEG C; No. of Outputs:4 Output; Input Voltage Min:4V; Input Voltage Max:16V; DC / DC Converter IC Case:LGA; No. of Pins:33Pins; Output Current - Output 1:4.2A; Output Current - Output 2:3A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 84AH0035 |
| Product Name | Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; No. Of Outputs Monolithic Power Systems (Mps) |
| Input Voltage | 4 to 16 volts |