Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MPM3860GQW-P

Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.75V; Input Voltage Max:7V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:24Pins; Output Current:6A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.75V; Input Voltage Max:7V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:24Pins; Output Current:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 89AH1088 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
89AH1088
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 89AH1088
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.75V; Input Voltage Max:7V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:24Pins; Output Current:6A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.75V; Input Voltage Max:7V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:24Pins; Output Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 89AH1088
Product Name Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.75 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details