Win Source Part Number: 1237401-MPM3833CGRH-
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: OCP, SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 2.75V
Voltage - Input (Max): 6V
Voltage - Output 1: 0.6 ~ 6V
Efficiency: 82%
Package / Case: 18-PowerLFQFN Module
Supplier Device Package: 18-QFN (2.5x3.5)
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.14" L x 0.10" W x 0.06" H (3.5mm x 2.5mm x 1.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPM3833CGRH-ZDK
Base Product Number: MPM3833
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237401-MPM3833CGRH-Z |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |