Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers MPM3833CGRH-P

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Applications: Telecom Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLCSP-4-P5 Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Applications: Telecom Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLCSP-4-P5 Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Applications: Telecom Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLCSP-4-P5 Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Applications: Telecom
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLCSP-4-P5
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Package Type Other; 292-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2576T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
DC-DC Converters - 1226878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 30A Step-Down DC-DC Converter IC - 739-IR3887MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 17 volts
View Details