Monolithic Power Systems, Inc. DC DC Converters MPM3830GQV-P

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1267-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1267-6-ND
DC DC Converters 1589-1267-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input

Buy Now Datasheet
DC DC Converters - 1589-1267-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1267-1-ND
DC DC Converters 1589-1267-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input

Buy Now Datasheet
DC DC Converters - 1589-1267-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1267-2-ND
DC DC Converters 1589-1267-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.7 ~ 6V 3A 2.7V - 6V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - MPM3830GQV-P - 851769-MPM3830GQV-P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3830GQV-P
851769-MPM3830GQV-P
Power Supplies Board Mount DCDC Converters - MPM3830GQV-P 851769-MPM3830GQV-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 851769-MPM3830GQV-P Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MPM3830 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1267-6, 1589-1267-2, 1589-1267-1

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 851769-MPM3830GQV-P
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: MPM3830
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1267-6, 1589-1267-2, 1589-1267-1

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MPM3830GQV-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MPM3830GQV-P
Power Supplies - Board Mount - DC DC Converters MPM3830GQV-P
DC DC CONVERTER 2.7-6V

DC DC CONVERTER 2.7-6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1267-6-ND 851769-MPM3830GQV-P MPM3830GQV-P
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MPM3830GQV-P Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details