Monolithic Power Systems, Inc. Power Supplies - Board Mount - DC DC Converters MPM3822CGRH-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1335250-MPM3822CGRH- Z Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: OCP, SCP, UVLO Size / Dimension: 0.14" L x 0.10" W x 0.06" H (3.5mm x 2.5mm x 1.6mm) Applications: ITE (Commercial) Standard Package: 2,500 Mounting: Surface Mount Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.75V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 6V Efficiency: 82% Supplier Device Package: 18-QFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 150°C Case / Package: 18-PowerLFQFN Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: MPM3822CGRH-Z-ND,158 9-2037-2,1589-2037-1 ,1589-2037-6,MPM3822 CGRH-ZX Base Product Number: MPM3822 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1335250-MPM3822CGRH- Z Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: OCP, SCP, UVLO Size / Dimension: 0.14" L x 0.10" W x 0.06" H (3.5mm x 2.5mm x 1.6mm) Applications: ITE (Commercial) Standard Package: 2,500 Mounting: Surface Mount Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.75V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 6V Efficiency: 82% Supplier Device Package: 18-QFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 150°C Case / Package: 18-PowerLFQFN Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: MPM3822CGRH-Z-ND,158 9-2037-2,1589-2037-1 ,1589-2037-6,MPM3822 CGRH-ZX Base Product Number: MPM3822 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335250-MPM3822CGRH-Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335250-MPM3822CGRH-Z
Power Supplies - Board Mount - DC DC Converters 1335250-MPM3822CGRH-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1335250-MPM3822CGRH- Z Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: OCP, SCP, UVLO Size / Dimension: 0.14" L x 0.10" W x 0.06" H (3.5mm x 2.5mm x 1.6mm) Applications: ITE (Commercial) Standard Package: 2,500 Mounting: Surface Mount Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.75V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 6V Efficiency: 82% Supplier Device Package: 18-QFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 150°C Case / Package: 18-PowerLFQFN Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: MPM3822CGRH-Z-ND,158 9-2037-2,1589-2037-1 ,1589-2037-6,MPM3822 CGRH-ZX Base Product Number: MPM3822 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1335250-MPM3822CGRH-Z
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Features: OCP, SCP, UVLO
Size / Dimension: 0.14" L x 0.10" W x 0.06" H (3.5mm x 2.5mm x 1.6mm)
Applications: ITE (Commercial)
Standard Package: 2,500
Mounting: Surface Mount
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 2.75V
Voltage - Input (Max): 6V
Voltage - Output 1: 0.6 ~ 6V
Efficiency: 82%
Supplier Device Package: 18-QFN (2.5x3.5)
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 18-PowerLFQFN Module
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: MPM3822CGRH-Z-ND,1589-2037-2,1589-2037-1,1589-2037-6,MPM3822CGRH-ZX
Base Product Number: MPM3822
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335250-MPM3822CGRH-Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 18-PowerLFQFN Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
Buck Boost Step-Down DC-DC Converter IC - 85-BQ25611DRTWT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details