Monolithic Power Systems, Inc. Power Supplies - Board Mount - DC DC Converters MPM3822CGRH-P

Description
Win Source Part Number: 1214605-MPM3822CGRH- P Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: OCP, SCP, UVLO Package: Tape & Reel (TR) Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.75V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 6V Efficiency: 82% Package / Case: 18-PowerLFQFN Module Supplier Device Package: 18-QFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.14" L x 0.10" W x 0.06" H (3.5mm x 2.5mm x 1.6mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM3822
Request a Quote Datasheet
Description
Win Source Part Number: 1214605-MPM3822CGRH- P Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: OCP, SCP, UVLO Package: Tape & Reel (TR) Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.75V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 6V Efficiency: 82% Package / Case: 18-PowerLFQFN Module Supplier Device Package: 18-QFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.14" L x 0.10" W x 0.06" H (3.5mm x 2.5mm x 1.6mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM3822
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1214605-MPM3822CGRH-P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1214605-MPM3822CGRH-P
Power Supplies - Board Mount - DC DC Converters 1214605-MPM3822CGRH-P
Win Source Part Number: 1214605-MPM3822CGRH- P Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: OCP, SCP, UVLO Package: Tape & Reel (TR) Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.75V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 6V Efficiency: 82% Package / Case: 18-PowerLFQFN Module Supplier Device Package: 18-QFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.14" L x 0.10" W x 0.06" H (3.5mm x 2.5mm x 1.6mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM3822

Win Source Part Number: 1214605-MPM3822CGRH-P
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: OCP, SCP, UVLO
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 2.75V
Voltage - Input (Max): 6V
Voltage - Output 1: 0.6 ~ 6V
Efficiency: 82%
Package / Case: 18-PowerLFQFN Module
Supplier Device Package: 18-QFN (2.5x3.5)
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.14" L x 0.10" W x 0.06" H (3.5mm x 2.5mm x 1.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPM3822

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1214605-MPM3822CGRH-P
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP-UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers