Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 851066-MPM38222GR-Z
Features: DC DC Converter 2 Output - Input
Package: Reel - TR
Family Name: MPM38222
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1589-1771-1, 1589-1771-2, MPM38222GR-Z-ND, 1589-1771-6
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 851066-MPM38222GR-Z |
| Product Name | Power Supplies Board Mount DCDC Converters - MPM38222GR-Z |
| Package Type | Other; Reel - TR |