DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous
Switching Voltage Regulators 6V, 1.2 MHz, 2A Sync StepDown Convtr
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 54AH3189 | MPM3820GQV-P |
| Product Name | Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) | Switching Voltage Regulators |
| Input Voltage | 2.7 to 6 volts |