Monolithic Power Systems, Inc. Power Supplies - Board Mount - DC DC Converters MPM3820GQV-P

Description
Win Source Part Number: 1220740-MPM3820GQV-P Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: OCP, OTP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.7V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 6V Package / Case: 20-PowerLFQFN Module Supplier Device Package: 20-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1266-6,1589-126 6-1,1589-1266-2 Base Product Number: MPM3820
Request a Quote Datasheet
Description
Win Source Part Number: 1220740-MPM3820GQV-P Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: OCP, OTP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.7V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 6V Package / Case: 20-PowerLFQFN Module Supplier Device Package: 20-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1266-6,1589-126 6-1,1589-1266-2 Base Product Number: MPM3820
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1220740-MPM3820GQV-P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1220740-MPM3820GQV-P
Power Supplies - Board Mount - DC DC Converters 1220740-MPM3820GQV-P
Win Source Part Number: 1220740-MPM3820GQV-P Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: OCP, OTP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.7V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 6V Package / Case: 20-PowerLFQFN Module Supplier Device Package: 20-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1266-6,1589-126 6-1,1589-1266-2 Base Product Number: MPM3820

Win Source Part Number: 1220740-MPM3820GQV-P
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: OCP, OTP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 6V
Voltage - Output 1: 0.6 ~ 6V
Package / Case: 20-PowerLFQFN Module
Supplier Device Package: 20-QFN (3x5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1266-6,1589-1266-1,1589-1266-2
Base Product Number: MPM3820

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1220740-MPM3820GQV-P
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228154P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 72 volts
View Details
AAT2822 Series 5.5 V 1.3 MHz TFT-LCD DC-DC Converter SMT - TQFN44-24 - 726-AAT2822IBK-1-T1 - Utmel Electronic Limited
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 0.0500 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2576T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers