Monolithic Power Systems, Inc. Power Supplies - Board Mount - DC DC Converters MPM3811GG-Z

Description
Win Source Part Number: 1337121-MPM3811GG-Z Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: Tape & Reel Size / Dimension: 0.08" L x 0.08" W x 0.06" H (2.0mm x 2.0mm x 1.6mm) Applications: ITE (Commercial) Standard Package: 2,500 Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 1.2V Efficiency: 91% Mounting Type: Surface Mount Package / Case: 10-PowerLFQFN Module Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM3811
Request a Quote Datasheet
Description
Win Source Part Number: 1337121-MPM3811GG-Z Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: Tape & Reel Size / Dimension: 0.08" L x 0.08" W x 0.06" H (2.0mm x 2.0mm x 1.6mm) Applications: ITE (Commercial) Standard Package: 2,500 Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 1.2V Efficiency: 91% Mounting Type: Surface Mount Package / Case: 10-PowerLFQFN Module Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM3811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1337121-MPM3811GG-Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337121-MPM3811GG-Z
Power Supplies - Board Mount - DC DC Converters 1337121-MPM3811GG-Z
Win Source Part Number: 1337121-MPM3811GG-Z Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: Tape & Reel Size / Dimension: 0.08" L x 0.08" W x 0.06" H (2.0mm x 2.0mm x 1.6mm) Applications: ITE (Commercial) Standard Package: 2,500 Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 1.2V Efficiency: 91% Mounting Type: Surface Mount Package / Case: 10-PowerLFQFN Module Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Base Product Number: MPM3811

Win Source Part Number: 1337121-MPM3811GG-Z
Category: Power Supplies - Board Mount - DC DC Converters
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Tape & Reel
Size / Dimension: 0.08" L x 0.08" W x 0.06" H (2.0mm x 2.0mm x 1.6mm)
Applications: ITE (Commercial)
Standard Package: 2,500
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 1.2V
Efficiency: 91%
Mounting Type: Surface Mount
Package / Case: 10-PowerLFQFN Module
Supplier Device Package: 10-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPM3811

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1337121-MPM3811GG-Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data