Monolithic Power Systems, Inc. Dc/dc Conv, Buck, 2.4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MPM3811GG-P

Description
DC/DC CONV, BUCK, 2.4MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:600mV RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 2.4MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:600mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 2.4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3187 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3187
Dc/dc Conv, Buck, 2.4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3187
DC/DC CONV, BUCK, 2.4MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:600mV RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.4MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:600mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3187
Product Name Dc/dc Conv, Buck, 2.4Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details