Monolithic Power Systems, Inc. Power Supplies - Board Mount - DC DC Converters MPM38111GR-Z

Description
Win Source Part Number: 1237400-MPM38111GR-Z Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 2,500 Mounting: SMD (SMT) Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 2.7V Voltage - Input (Max): 6V Voltage - Output 1: 1.8V Voltage - Output 2: 1.2V Efficiency: 93% Package / Case: 14-PowerLFQFN Module Supplier Device Package: 14-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.16" L x 0.16" W x 0.06" H (4.1mm x 4.1mm x 1.5mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1954-2,1589-195 4-1,MPM38111GR-Z,158 9-1954-6 Base Product Number: MPM38111
Request a Quote Datasheet
Description
Win Source Part Number: 1237400-MPM38111GR-Z Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 2,500 Mounting: SMD (SMT) Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 2.7V Voltage - Input (Max): 6V Voltage - Output 1: 1.8V Voltage - Output 2: 1.2V Efficiency: 93% Package / Case: 14-PowerLFQFN Module Supplier Device Package: 14-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.16" L x 0.16" W x 0.06" H (4.1mm x 4.1mm x 1.5mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1954-2,1589-195 4-1,MPM38111GR-Z,158 9-1954-6 Base Product Number: MPM38111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237400-MPM38111GR-Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237400-MPM38111GR-Z
Power Supplies - Board Mount - DC DC Converters 1237400-MPM38111GR-Z
Win Source Part Number: 1237400-MPM38111GR-Z Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 2,500 Mounting: SMD (SMT) Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 2.7V Voltage - Input (Max): 6V Voltage - Output 1: 1.8V Voltage - Output 2: 1.2V Efficiency: 93% Package / Case: 14-PowerLFQFN Module Supplier Device Package: 14-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.16" L x 0.16" W x 0.06" H (4.1mm x 4.1mm x 1.5mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1954-2,1589-195 4-1,MPM38111GR-Z,158 9-1954-6 Base Product Number: MPM38111

Win Source Part Number: 1237400-MPM38111GR-Z
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Outputs: 2
Current - Output (Max): 1A, 1A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 6V
Voltage - Output 1: 1.8V
Voltage - Output 2: 1.2V
Efficiency: 93%
Package / Case: 14-PowerLFQFN Module
Supplier Device Package: 14-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.16" L x 0.16" W x 0.06" H (4.1mm x 4.1mm x 1.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1954-2,1589-1954-1,MPM38111GR-Z,1589-1954-6
Base Product Number: MPM38111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237400-MPM38111GR-Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck Step-Down DC-DC Converter IC - 715-IR3565AMCP01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details