Monolithic Power Systems, Inc. Power Supplies - Board Mount MPM3810GQB-Z

Description
Manufacturer: Monolithic-Power-Sys tems-Inc. Win Source Part Number: 208773-MPM3810GQB-Z Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, UVLO Package: 12-QFN Size / Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output 1: 2.5 ~ 6 V Alternative Parts (Cross-Reference): MPM3810GQB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic-Power-Sys tems-Inc. Win Source Part Number: 208773-MPM3810GQB-Z Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, UVLO Package: 12-QFN Size / Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output 1: 2.5 ~ 6 V Alternative Parts (Cross-Reference): MPM3810GQB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
208773-MPM3810GQB-Z
Power Supplies - Board Mount 208773-MPM3810GQB-Z
Manufacturer: Monolithic-Power-Sys tems-Inc. Win Source Part Number: 208773-MPM3810GQB-Z Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, UVLO Package: 12-QFN Size / Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output 1: 2.5 ~ 6 V Alternative Parts (Cross-Reference): MPM3810GQB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Monolithic-Power-Systems-Inc.
Win Source Part Number: 208773-MPM3810GQB-Z
Category: Power Supplies - Board Mount
Family: DC DC Converters
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, UVLO
Package: 12-QFN
Size / Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 6V
Voltage - Output 1: 2.5 ~ 6 V
Alternative Parts (Cross-Reference): MPM3810GQB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
DC DC Converters - 1589-1769-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1769-6-ND
DC DC Converters 1589-1769-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 1.2A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 1.2A 2.5V - 6V Input

Buy Now Datasheet
DC DC Converters - 1589-1769-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1769-1-ND
DC DC Converters 1589-1769-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 1.2A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 1.2A 2.5V - 6V Input

Buy Now Datasheet
DC DC Converters - 1589-1769-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1769-2-ND
DC DC Converters 1589-1769-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 1.2A 2.5V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 1.2A 2.5V - 6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MPM3810GQB-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MPM3810GQB-Z
Power Supplies - Board Mount - DC DC Converters MPM3810GQB-Z
DC DC CONVERTER 0.6-6V

DC DC CONVERTER 0.6-6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 208773-MPM3810GQB-Z 1589-1769-6-ND MPM3810GQB-Z
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 1.2 amps 1.2 amps
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
5 suppliers
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details