Manufacturer: Monolithic Power Systems Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981757-MPM3810GQB-AE
Height: 1 mm
Number of Outputs: 1
Output Current: 1.2 A
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 3.5 MHz
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 17 µA
Max Junction Temperature (Tj): 125 °C
Max Duty Cycle: 100 %
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 981757-MPM3810GQB-AEC1-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - MPM3810GQB-AEC1-Z |
| Special Features | Multiple Outputs |