Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1.2A 2.5V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1.2A 2.5V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1.2A 2.5V - 6V Input
DC DC CONVERTER 3.3V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1589-MPM3810GQB-33-ZDKR-ND | MPM3810GQB-33-Z |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| DC Output Current | 1.2 amps |