Monolithic Power Systems, Inc. Power Supplies Board Mount DCDC Converters - MPM3810GQB-33-Z MPM3810GQB-33-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885801-MPM3810GQB-33 -Z Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - - 1.2A 2.5V - 6V Input Package: 12-PowerVFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: MPM3810 Categories: Power Supplies - Board Mount Case / Package: 12-QFN (3x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1768-1-ND, 1589-MPM3810GQB-33-Z DKR, 1589-MPM3810GQB-33-Z CT, 1589-1768-6, 1589-1829-1INACTIVE, 1589-1768-1, 1589-1768-2, Q11658026A, 1589-1768-6-ND, 1589-1829-6INACTIVE, MPM3810GQB-33-Z-NDL
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885801-MPM3810GQB-33 -Z Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - - 1.2A 2.5V - 6V Input Package: 12-PowerVFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: MPM3810 Categories: Power Supplies - Board Mount Case / Package: 12-QFN (3x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1768-1-ND, 1589-MPM3810GQB-33-Z DKR, 1589-MPM3810GQB-33-Z CT, 1589-1768-6, 1589-1829-1INACTIVE, 1589-1768-1, 1589-1768-2, Q11658026A, 1589-1768-6-ND, 1589-1829-6INACTIVE, MPM3810GQB-33-Z-NDL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MPM3810GQB-33-Z - 885801-MPM3810GQB-33-Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3810GQB-33-Z
885801-MPM3810GQB-33-Z
Power Supplies Board Mount DCDC Converters - MPM3810GQB-33-Z 885801-MPM3810GQB-33-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885801-MPM3810GQB-33 -Z Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - - 1.2A 2.5V - 6V Input Package: 12-PowerVFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: MPM3810 Categories: Power Supplies - Board Mount Case / Package: 12-QFN (3x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1768-1-ND, 1589-MPM3810GQB-33-Z DKR, 1589-MPM3810GQB-33-Z CT, 1589-1768-6, 1589-1829-1INACTIVE, 1589-1768-1, 1589-1768-2, Q11658026A, 1589-1768-6-ND, 1589-1829-6INACTIVE, MPM3810GQB-33-Z-NDL

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885801-MPM3810GQB-33-Z
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - - 1.2A 2.5V - 6V Input
Package: 12-PowerVFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPM3810
Categories: Power Supplies - Board Mount
Case / Package: 12-QFN (3x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1768-1-ND, 1589-MPM3810GQB-33-ZDKR, 1589-MPM3810GQB-33-ZCT, 1589-1768-6, 1589-1829-1INACTIVE, 1589-1768-1, 1589-1768-2, Q11658026A, 1589-1768-6-ND, 1589-1829-6INACTIVE, MPM3810GQB-33-Z-NDL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 885801-MPM3810GQB-33-Z
Product Name Power Supplies Board Mount DCDC Converters - MPM3810GQB-33-Z
Package Type Other; 12-QFN (3x2.5)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
DC to DC Converter - AAT2506IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.3000 amps
View Details
Automotive Buck 4V 36V Step-Down DC-DC Converter IC - 739-LMR50410YFQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 28 volts
Input Voltage 36 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details