Monolithic Power Systems, Inc. Switching Voltage Regulators MPM3810GQB-33-P

Description
Switching Voltage Regulators 6V Input 3.3V Output 4Mhz, 1A Step-Down
Datasheet
Description
Switching Voltage Regulators 6V Input 3.3V Output 4Mhz, 1A Step-Down
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPM3810GQB-33-P
Switching Voltage Regulators MPM3810GQB-33-P
Switching Voltage Regulators 6V Input 3.3V Output 4Mhz, 1A Step-Down

Switching Voltage Regulators 6V Input 3.3V Output 4Mhz, 1A Step-Down

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3186 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3186
Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3186
DC/DC CONV, SYNC BUCK, 3.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:1.2A; Switching Frequency:3.5MHz RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:1.2A; Switching Frequency:3.5MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MPM3810GQB-33-P 54AH3186
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Frequency 3.5MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details