Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 807671-MPM3810GQB-25
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 2.5V
Voltage - Output 1: 2.5V
Supplier Device Package: 12-QFN (3x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm)
Maximum Input Voltage: 6V
Manufacturer Package: 12-PowerVFQFN Module
Current - Output (Maximum): 1.2A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 807671-MPM3810GQB-25-P |
| Product Name | Power Supplies Board Mount DCDC Converters - MPM3810GQB-25-P |
| Package Type | Other; 12-PowerVFQFN Module |