DC/DC CONV, SYNC BUCK, 3.5MHZ, 125DEG C; Topology:Synchronous
Switching Voltage Regulators 6V Input 1.8V Output 4Mhz, 1A Step-Down
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 54AH3184 | MPM3810GQB-18-P |
| Product Name | Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) | Switching Voltage Regulators |
| Frequency | 3.5MHz |