Monolithic Power Systems, Inc. Power Supplies Board Mount DCDC Converters - MPM3810GQB-18-P MPM3810GQB-18-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810038-MPM3810GQB-18 -P Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.5V Voltage - Output 1: 1.8V Supplier Device Package: 12-QFN (3x2.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm) Maximum Input Voltage: 6V Manufacturer Package: 12-PowerVFQFN Module Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810038-MPM3810GQB-18 -P Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.5V Voltage - Output 1: 1.8V Supplier Device Package: 12-QFN (3x2.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm) Maximum Input Voltage: 6V Manufacturer Package: 12-PowerVFQFN Module Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MPM3810GQB-18-P - 810038-MPM3810GQB-18-P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3810GQB-18-P
810038-MPM3810GQB-18-P
Power Supplies Board Mount DCDC Converters - MPM3810GQB-18-P 810038-MPM3810GQB-18-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810038-MPM3810GQB-18 -P Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.5V Voltage - Output 1: 1.8V Supplier Device Package: 12-QFN (3x2.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm) Maximum Input Voltage: 6V Manufacturer Package: 12-PowerVFQFN Module Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 810038-MPM3810GQB-18-P
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 2.5V
Voltage - Output 1: 1.8V
Supplier Device Package: 12-QFN (3x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm)
Maximum Input Voltage: 6V
Manufacturer Package: 12-PowerVFQFN Module
Current - Output (Maximum): 1.2A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 810038-MPM3810GQB-18-P
Product Name Power Supplies Board Mount DCDC Converters - MPM3810GQB-18-P
Package Type Other; 12-PowerVFQFN Module
Unlock Full Specs
to access all available technical data