Monolithic Power Systems, Inc. Power Supplies Board Mount DCDC Converters - MPM3810GQB-12-Z MPM3810GQB-12-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 852622-MPM3810GQB-12 -Z Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MPM3810 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1987-6, 1589-1987-1, MPM3810GQB-12-Z-ND, 1589-1987-2
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 852622-MPM3810GQB-12 -Z Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MPM3810 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1987-6, 1589-1987-1, MPM3810GQB-12-Z-ND, 1589-1987-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MPM3810GQB-12-Z - 852622-MPM3810GQB-12-Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3810GQB-12-Z
852622-MPM3810GQB-12-Z
Power Supplies Board Mount DCDC Converters - MPM3810GQB-12-Z 852622-MPM3810GQB-12-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 852622-MPM3810GQB-12 -Z Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: MPM3810 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1987-6, 1589-1987-1, MPM3810GQB-12-Z-ND, 1589-1987-2

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 852622-MPM3810GQB-12-Z
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: MPM3810
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1987-6, 1589-1987-1, MPM3810GQB-12-Z-ND, 1589-1987-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 852622-MPM3810GQB-12-Z
Product Name Power Supplies Board Mount DCDC Converters - MPM3810GQB-12-Z
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1219IWP-1-3.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Buck 4V 60V 3A Step-Down DC-DC Converter IC - 739-LM2576HVSX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 57 volts
Input Voltage 60 volts
View Details
2 suppliers
Buck 6A Step-Down DC-DC Converter IC - 739-IR3863MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details