Monolithic Power Systems, Inc. Power Supplies Board Mount DCDC Converters - MPM3810GQB-12-P MPM3810GQB-12-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 808645-MPM3810GQB-12 -P Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.5V Voltage - Output 1: 1.2V Supplier Device Package: 12-QFN (3x2.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm) Maximum Input Voltage: 6V Manufacturer Package: 12-PowerVFQFN Module Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 808645-MPM3810GQB-12 -P Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.5V Voltage - Output 1: 1.2V Supplier Device Package: 12-QFN (3x2.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm) Maximum Input Voltage: 6V Manufacturer Package: 12-PowerVFQFN Module Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MPM3810GQB-12-P - 808645-MPM3810GQB-12-P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3810GQB-12-P
808645-MPM3810GQB-12-P
Power Supplies Board Mount DCDC Converters - MPM3810GQB-12-P 808645-MPM3810GQB-12-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 808645-MPM3810GQB-12 -P Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.5V Voltage - Output 1: 1.2V Supplier Device Package: 12-QFN (3x2.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm) Maximum Input Voltage: 6V Manufacturer Package: 12-PowerVFQFN Module Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 808645-MPM3810GQB-12-P
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 2.5V
Voltage - Output 1: 1.2V
Supplier Device Package: 12-QFN (3x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm)
Maximum Input Voltage: 6V
Manufacturer Package: 12-PowerVFQFN Module
Current - Output (Maximum): 1.2A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 808645-MPM3810GQB-12-P
Product Name Power Supplies Board Mount DCDC Converters - MPM3810GQB-12-P
Package Type Other; 12-PowerVFQFN Module
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
40 V, 4 A, Synchronous, Wide Input Range Step-Down Converter with USB PD 3.0 PPS - ACT4752 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
Buck 1.5A Step-Down DC-DC Converter IC - 739-LT1767EMS8#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 25 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1228203P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details