Win Source Part Number: 1353642-MPM3810AGQB-
Category: Power Supplies - Board Mount - DC DC Converters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Non-Isolated PoL Module
MSL Level: 3 (168 Hours)
Mfr: Monolithic Power Systems Inc.
Series: Automotive, AEC-Q100
Product Status: Active
Features: Adjustable Output, Remote On/Off
Package / Case: 12-PowerVFQFN Module
Supplier Device Package: 12-QFN (3x2.5)
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.2A
Voltage - Input (Max): 6V
Number of Outputs: 1
Voltage - Input (Min): 2.6V
Voltage - Output 1: 0.312 ~ 0.72V
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1353642-MPM3810AGQB-Z |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |