Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927971-MPM3805GQB-Z
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 6V - - - 600mA 2.5V - 6V Input
Package: 12-PowerVFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPM3805
Categories: Power Supplies - Board Mount
Case / Package: 12-QFN (3x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MPM3805GQB-Z-ND, 1589-1767-6, 1589-1767-2, 1589-1767-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 927971-MPM3805GQB-Z |
| Product Name | Power Supplies Board Mount DCDC Converters - MPM3805GQB-Z |
| Package Type | Other; 12-QFN (3x2.5) |