Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MPM3805GQB-P

Description
DC/DC CONV, SYNC BUCK, 3.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:600mA RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 3.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:600mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3178 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3178
Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3178
DC/DC CONV, SYNC BUCK, 3.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:600mA RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:600mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPM3805GQB-P
Switching Voltage Regulators MPM3805GQB-P
Switching Voltage Regulators 6V 4MHz 600mA Sync Step-Down Converter

Switching Voltage Regulators 6V 4MHz 600mA Sync Step-Down Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3178 MPM3805GQB-P
Product Name Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details