Monolithic Power Systems, Inc. Switching Voltage Regulators MPM3805GQB-25-P

Description
Switching Voltage Regulators 6V Input 2.5V Output 4Mhz, 600mA
Datasheet
Description
Switching Voltage Regulators 6V Input 2.5V Output 4Mhz, 600mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPM3805GQB-25-P
Switching Voltage Regulators MPM3805GQB-25-P
Switching Voltage Regulators 6V Input 2.5V Output 4Mhz, 600mA

Switching Voltage Regulators 6V Input 2.5V Output 4Mhz, 600mA

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3180 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3180
Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3180
DC/DC CONV, SYNC BUCK, 3.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:600mA; Switching Frequency:3.5MHz RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:600mA; Switching Frequency:3.5MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MPM3805GQB-25-P 54AH3180
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 3.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Frequency 3.5MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details