Monolithic Power Systems, Inc. Power Supplies - Board Mount MPM3805GQB-18-Z

Description
Manufacturer: Monolithic-Power-Sys tems-Inc. Win Source Part Number: 208771-MPM3805GQB-18 -Z Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, UVLO Package: 12-QFN Size / Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output 1: 1.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic-Power-Sys tems-Inc. Win Source Part Number: 208771-MPM3805GQB-18 -Z Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, UVLO Package: 12-QFN Size / Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output 1: 1.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 208771-MPM3805GQB-18-Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
208771-MPM3805GQB-18-Z
Power Supplies - Board Mount 208771-MPM3805GQB-18-Z
Manufacturer: Monolithic-Power-Sys tems-Inc. Win Source Part Number: 208771-MPM3805GQB-18 -Z Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, UVLO Package: 12-QFN Size / Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output 1: 1.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic-Power-Systems-Inc.
Win Source Part Number: 208771-MPM3805GQB-18-Z
Category: Power Supplies - Board Mount
Family: DC DC Converters
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, UVLO
Package: 12-QFN
Size / Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 6V
Voltage - Output 1: 1.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 208771-MPM3805GQB-18-Z
Product Name Power Supplies - Board Mount
Package Type Other; 12-QFN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
352KHZ Voltage Regulator IC - 776-A8303SESTR-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear; Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
7 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details