Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 810300-MPM3805GQB-12
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 2.5V
Voltage - Output 1: 1.2V
Supplier Device Package: 12-QFN (3x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 0.9mm)
Maximum Input Voltage: 6V
Manufacturer Package: 12-PowerVFQFN Module
Current - Output (Maximum): 600mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 810300-MPM3805GQB-12-P |
| Product Name | Power Supplies Board Mount DCDC Converters - MPM3805GQB-12-P |
| Package Type | Other; 12-PowerVFQFN Module |