Monolithic Power Systems, Inc. Power Supplies Board Mount DCDC Converters - MPM3804GG-Z MPM3804GG-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802590-MPM3804GG-Z Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Adjustable Output Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.3V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 91% Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.08" L x 0.08" W x 0.04" H (2.0mm x 2.0mm x 1.0mm) Maximum Input Voltage: 5.5V Manufacturer Package: 10-PowerVFQFN Module Current - Output (Maximum): 600mA Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802590-MPM3804GG-Z Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Adjustable Output Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.3V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 91% Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.08" L x 0.08" W x 0.04" H (2.0mm x 2.0mm x 1.0mm) Maximum Input Voltage: 5.5V Manufacturer Package: 10-PowerVFQFN Module Current - Output (Maximum): 600mA Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MPM3804GG-Z - 802590-MPM3804GG-Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MPM3804GG-Z
802590-MPM3804GG-Z
Power Supplies Board Mount DCDC Converters - MPM3804GG-Z 802590-MPM3804GG-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802590-MPM3804GG-Z Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Adjustable Output Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.3V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 91% Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.08" L x 0.08" W x 0.04" H (2.0mm x 2.0mm x 1.0mm) Maximum Input Voltage: 5.5V Manufacturer Package: 10-PowerVFQFN Module Current - Output (Maximum): 600mA Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802590-MPM3804GG-Z
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Adjustable Output
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 2.3V
Voltage - Output 1: 0.6 ~ 5.5V
Efficiency: 91%
Supplier Device Package: 10-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.08" L x 0.08" W x 0.04" H (2.0mm x 2.0mm x 1.0mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 10-PowerVFQFN Module
Current - Output (Maximum): 600mA
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 802590-MPM3804GG-Z
Product Name Power Supplies Board Mount DCDC Converters - MPM3804GG-Z
Package Type Other; 10-PowerVFQFN Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228621P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
DCP020515D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
DC-DC Converters, Digital Multiphase Controllers - IR35204MTRPBF - Infineon Technologies AG
Specs
Package Type Other; QFN 5X5 40L
View Details