Monolithic Power Systems, Inc. Dc/dc Conv, Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MPM3695GMQ-10-0022

Description
DC/DC CONV, BUCK, 800KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LGA; No. of Pins:45Pins; Output Current:10A; Output Voltage Min:500mV RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 800KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LGA; No. of Pins:45Pins; Output Current:10A; Output Voltage Min:500mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 76AH5826 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
76AH5826
Dc/dc Conv, Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 76AH5826
DC/DC CONV, BUCK, 800KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LGA; No. of Pins:45Pins; Output Current:10A; Output Voltage Min:500mV RoHS Compliant: Yes

DC/DC CONV, BUCK, 800KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LGA; No. of Pins:45Pins; Output Current:10A; Output Voltage Min:500mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 76AH5826
Product Name Dc/dc Conv, Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 3.3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details